DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
950
1000
1050
1100
1150
1200
1220
1230
1240
1250
1260
1270
1277
1278
1279
1280
1281
1282
1283
1284
1285
1286
1287
1288
1289
1290
1300
1310
1320
1330
1340
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "22 (2 x 11) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "42 (2 x 21) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "64 (2 x 32) Pos DIP, 0.75"" (19.05mm) Row Spacing Socket Gold Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| 10 Position Multi-Purpose Plug Connector Solder Surface Mount, Right Angle | |
| 11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 128 Position Circular Connector Receptacle, Female Sockets Solder | |
| 128 Position Circular Connector Receptacle, Male Pins Solder | |
| 13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 19 Position Circular Connector Receptacle, Female Sockets Solder | |
| 24 Position Circular Connector Receptacle, Female Sockets Solder | |
| 24 Position Circular Connector Receptacle, Male Pins Solder | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 29 Position Circular Connector Receptacle, Female Sockets Solder | |
| 29 Position Circular Connector Receptacle, Male Pins Solder | |
| 3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 43 Position Circular Connector Receptacle, Female Sockets Solder | |
| 43 Position Circular Connector Receptacle, Male Pins Solder | |
| 5 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 56 Position Circular Connector Receptacle, Female Sockets Solder | |
| 56 Position Circular Connector Receptacle, Male Pins Solder | |
| 61 Position Circular Connector Receptacle, Female Sockets Solder | |
| 61 Position Circular Connector Receptacle, Male Pins Solder | |
| 7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| COMBINATION OF D + H + I + J + L | |
| CONN D-SUB PLG 3POS PNL MNT SLDR | |
| CONN D-SUB PLUG 15POS R/A SOLDER | |
| CONN D-SUB PLUG 15POS VERT SLDR | |
| CONN D-SUB PLUG 3POS R/A SOLDER | |
| CONN D-SUB PLUG 3POS VERT SOLDER | |
| CONN D-SUB PLUG 7POS R/A SOLDER | |
| CONN D-SUB RCPT 15P PNL MNT SLDR | |
| CONN D-SUB RCPT 15POS PNL MNT WW | |
| CONN D-SUB RCPT 15POS R/A SOLDER | |
| CONN D-SUB RCPT 3POS PNL MT SLDR | |
| CONN D-SUB RCPT 3POS R/A SOLDER | |
| CONN D-SUB RCPT 3POS VERT SOLDER | |
| CONN D-SUB RCPT 7POS PNL MT SLDR | |
| CONN D-SUB RCPT 7POS R/A SOLDER | |
| CONN R/A PCB PLUG, SINGLE | |
| D-SUB STANDARD BOARD MOUNT CONNE | |
| D-SUB, CABLE SIDE, 15 POS, PIN C | |
| D-SUB, PCB HDR STRAIGHT, 25POS , | |
| D-SUB, PCB SIDE, RIGHT , 15 POS, | |
| D-SUB, PCB SIDE, RIGHT, 15 POS, | |
| D-SUB, PCB, RIGHT ANGLE, 15 PO, | |
| D-SUB, RIGHT ANGLE, 25 POS, SOCK | |
| HIGH PERFORMANCE D-SUB POWER BOA | |
| HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole Solder | |
| HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder | |
| Terminator Coax Connector |
| << Prev | Next >> |