Amphenol Communications Solutions Inline Module Sockets DDR4288V0213TF

Description
CONN SKT DIMM 288POS PCB
Request a Quote Datasheet
Description
CONN SKT DIMM 288POS PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - 609-DDR4288V0213TF-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
609-DDR4288V0213TF-ND
Inline Module Sockets 609-DDR4288V0213TF-ND
CONN SKT DIMM 288POS PCB

CONN SKT DIMM 288POS PCB

Buy Now Datasheet
Swedesboro, NJ, United States
Memory Connectors
DDR4288V0213TF
Memory Connectors DDR4288V0213TF
DDR4 288P VT TH

DDR4 288P VT TH

Buy Now
Connector, Ddr4 Dimm, 288Pos, Th; Memory / Card Type Amphenol Communications Solutions - 44AC9852 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ddr4 Dimm, 288Pos, Th; Memory / Card Type Amphenol Communications Solutions
44AC9852
Connector, Ddr4 Dimm, 288Pos, Th; Memory / Card Type Amphenol Communications Solutions 44AC9852
CONNECTOR, DDR4 DIMM, 288POS, TH; Memory / Card Type:DDR4 DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:288Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:DDR4 Series RoHS Compliant: Yes

CONNECTOR, DDR4 DIMM, 288POS, TH; Memory / Card Type:DDR4 DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:288Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:DDR4 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 609-DDR4288V0213TF-ND DDR4288V0213TF 44AC9852
Product Name Inline Module Sockets Memory Connectors Connector, Ddr4 Dimm, 288Pos, Th; Memory / Card Type Amphenol Communications Solutions
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26756-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
D-Sub Connector Assemblies - 2262-A29051-015DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1967-2-ND - DigiKey
Specs
Mounting Through Hole
View Details