D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 09 Way Pin Right Angle, D-Subminiature - PCB Connector, machined contacts 09 Way Pin Right Angle, with Threaded insert M3 + board lock
DEPL09P565GTXLF-DSUB
9 Position D-Sub Plug, Male Pins Connector
DEPL09P565GTXLF-DSUB
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DEPL09P565GTXLF | DEPL09P565GTXLF | DEPL09P565GTXLF-ND | 19P9077 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Depl09P565Gtxlf-Dsub Dp R/a Stb 09 Pin / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Threaded Insert M3 + Board lock | Through Hole, Right Angle | ||
| Voltage Rating | 1000 volts | 1000 volts |