D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Mixed Signal and Power 24W7 Pin Straight Solder 30A , 200 Cycles, Front: Threaded Insert M3, Back: Harpoons for 1.6mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DDL24W7P300G30LF.
24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector
DDL24W7P300G30LF-DSU
DDL24W7P300G30LF-DSU
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DDL24W7P300G30LF | DDL24W7P300G30LF-ND | DDL24W7P300G30LF | 24AC8095 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Ddl24W7P300G30Lf-Dsub Power Stb 24W7 Pin / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Voltage Rating | 300 volts | 300 volts |