Win Source Part Number: 1336798-DD4RA40JA1R1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Series: DD4
Number of Positions: 40
Features: Board Guide, Flange
Connector Type: Multi-Purpose
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Package: Tape & Reel
Connector Style: Receptacle
Standard Package: 1,500
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Product Status: Obsolete
40 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
CONN MULTI-PURP RCPT 40P R/A SMD
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1336798-DD4RA40JA1R1500 | 670-2749-2-ND | DD4RA40JA1R1500 |
| Product Name | Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies | Pluggable Connector Assemblies | Pluggable Connectors |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |