DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 950 1000 1050 1100 1150 1200 1210 1220 1230 1240 1250 1260 1270 1271 1272 1273 1274 1275 1276 1277 1278 1279 1280 1281 1282 1290 1300 1310 1320 1330 1340 1350 1400 1450 1500 1550 1569
Product Name Notes
"40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"40 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"42 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"42 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"42 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"44 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"44 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"46 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"46 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"46 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"48 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"48 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"50 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"52 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"52 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"52 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"54 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"54 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"56 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"56 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"58 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"58 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"60 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"60 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"60 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"62 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"62 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"64 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"64 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"64 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 40POS DUAL 2MM SMD
CONN RCPT 42POS DUAL 2MM SMD
CONN RCPT 44POS DUAL 2MM SMD
CONN RCPT 44POS DUAL 2MM T/H
CONN RCPT 46POS DUAL 2MM SMD
CONN RCPT 48POS DUAL 2MM SMD
CONN RCPT 48POS DUAL 2MM T/H
CONN RCPT 50POS DUAL 2MM SMD
CONN RCPT 50POS DUAL 2MM T/H
CONN RCPT 52POS DUAL 2MM SMD
CONN RCPT 52POS DUAL 2MM T/H
CONN RCPT 54POS DUAL 2MM SMD
CONN RCPT 56POS DUAL 2MM SMD
CONN RCPT 56POS DUAL 2MM T/H
CONN RCPT 58POS DUAL 2MM T/H
CONN RCPT 60POS DUAL 2MM SMD
CONN RCPT 60POS DUAL 2MM T/H
CONN RCPT 62POS DUAL 2MM SMD
LOW PROFILE DUAL-WIPE SOCKET, 2.

<< Prev Next >>