D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 37 Way Socket Straight Spill, D-Subminiature - PCB Connector, machined contacts 37 Way Socket Straight Spill, Spacer
37 Position D-Sub Receptacle, Female Sockets Connector
DCPS37S365TLF-DSUB DP STB 37 SOCKET
DCPS37S365TLF-DSUB DP STB 37 SOCKET / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DCPS37S365TLF | DCPS37S365TLF-ND | DCPS37S365TLF | 84K1266 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dcps37S365Tlf-Dsub Dp Stb 37 Socket / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Spacer | Through Hole | ||
| Voltage Rating | 1000 volts | 1000 volts |