18 Position Circular Connector Receptacle, Male Pins Solder
Win Source Part Number: 1351993-DD-18PMMP-LC
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: Large
Number of Positions: 18
Color: Black
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Bayonet Lock
Package: Tray
Contact Material: Copper Alloy
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Orientation: Keyed
Standard Package: 50
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: D
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -40°C ~ 105°C
Shell Material: Polyamide (PA) , Nylon, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4020
Mfr: Amphenol LTW
Base Product Number: DD-18PMMP
Primary Material: Plastic
Circular Connector, Product overview: DD-18PMMP-LC7001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-DD-18PMMP-LC7001
Ceres, Large Size, Plastic, 5A, 18 pins,
CONN RCPT MALE 18POS GOLD SOLDER
CIRCULAR CONNECTOR, PLUG, 18POS, PANEL; Product Range:Large (D) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:18Contacts;
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-1117-ND | 1351993-DD-18PMMP-LC7001 | 436-DD-18PMMP-LC7001 | 192980 | DD-18PMMP-LC7001 | 10AC6937 |
| Product Name | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Electronic Connector | Industrial Circular Connectors | Circular Connector Assemblies | Circular Connector, Plug, 18Pos, Panel; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | Panel Mount, Through Hole | |||
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps | |||
| Number of Contacts | 18 # |