Manufacturer: ITT Cannon, LLC
Win Source Part Number: 764399-DE-9S-F179A-A
Series: Original D
Packaging: Bulk
Number of Positions: 9
Color: Black
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Wire Wrap
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub
Current Rating: 5A
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Panel Mount, Through Hole
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin-Nickel Plated
Shell Size, Connector Layout: 1 (DE, E)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
D SUB Product overview: DE-9S-F179A-A197 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DE-9S-F179A-A197
CONN D-SUB RCPT 9POS PNL MNT WW
Connector,D-Shell,PC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 764399-DE-9S-F179A-A197 | 439-DE-9S-F179A-A197 | 1003-DE-9S-F179A-A197-ND | 73C7198 |
| Product Name | D - SUB, D - SHAPED connectors - DE-9S-F179A-A197 | Electronic Connector | D-Sub Connector Assemblies | Connector,d-Shell,pcb Mount,plug,9 Contacts,skt,0.108 Pitch,wrap Post Terminal,hole .112-.124 Itt Cannon |
| Termination | Wire Wrap | Wire Wrap | ||
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | ||
| Current Rating | 5.0 amps | 7.5 amps | 5.0 amps |