CERES, LARGE SIZE, 5A, 18 PINS,
CIRCULAR CONNECTOR, PLUG, 18 POSITION, PANEL; Product Range:Large (D) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:18Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1754-DD-18PMFP-LC7001-ND | 47W9689 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 18 Position, Panel; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |