D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 37 Way Socket Straight spill, D-Subminiature - PCB Connector, machined contacts 37 Way Socket Straight spill, Female screw UNC 4-40 + board lock
DCPV37S365GTLF-DSUB DP SIGNAL STB 37SOC
37 Position D-Sub Receptacle, Female Sockets Connector
DCPV37S365GTLF-DSUB DP SIGNAL STB 37SOC / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DCPV37S365GTLF | DCPV37S365GTLF | DCPV37S365GTLF-ND | 78M0681 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dcpv37S365Gtlf-Dsub Dp Signal Stb 37Soc / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Female Screw UNC 4-40 + Board lock | Through Hole | ||
| Voltage Rating | 1000 volts | 1000 volts |