DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 950 1000 1050 1100 1150 1200 1220 1230 1240 1250 1260 1270 1272 1273 1274 1275 1276 1277 1278 1279 1280 1281 1282 1283 1284 1290 1300 1310 1320 1330 1340 1350 1400 1450 1500 1550 1569
Product Name Notes
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"68 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"Connector Header Through Hole 10 position 0.118"" (3.00mm)"
"Connector Header Through Hole 12 position 0.118"" (3.00mm)"
"Connector Header Through Hole 16 position 0.118"" (3.00mm)"
"Connector Header Through Hole 4 position 0.118"" (3.00mm)"
"Connector Header Through Hole 5 position 0.118"" (3.00mm)"
"Connector Header Through Hole 6 position 0.118"" (3.00mm)"
"Connector Header Through Hole 8 position 0.118"" (3.00mm)"
100 GF INITIAL OPERATING FORCE,
100 GF MID COMPRESSION OPERATING
103 GF INITIAL OPERATING FORCE,
105 GF INITIAL OPERATING FORCE,
110 GF MID COMPRESSION OPERATING
12 GF INITIAL OPERATING FORCE, 1
150 GF MID COMPRESSION OPERATING
170 GF MID COMPRESSION OPERATING
20 GF INITIAL OPERATING FORCE, 4
220 GF MID COMPRESSION OPERATING
25 GF INITIAL OPERATING FORCE, 3
260 GF MID COMPRESSION OPERATING
28 GF INITIAL OPERATING FORCE, 3
30 GF INITIAL OPERATING FORCE, 1
30 GF INITIAL OPERATING FORCE, 5
35 GF INITIAL OPERATING FORCE, 4
38 GF INITIAL OPERATING FORCE, 4
40 GF INITIAL OPERATING FORCE, 1
40 GF INITIAL OPERATING FORCE, 5
45 GF INITIAL OPERATING FORCE, 5
50 GF INITIAL OPERATING FORCE, 5
50 GF INITIAL OPERATING FORCE, 6
50 GF INITIAL OPERATING FORCE, 7
50 GF INITIAL OPERATING FORCE, 8
67 GF INITIAL OPERATING FORCE, 7
70 GF INITIAL OPERATING FORCE, 1
70 GF INITIAL OPERATING FORCE, 8
80 GF INITIAL OPERATING FORCE, 1
85 GF INITIAL OPERATING FORCE, 1
90 GF INITIAL OPERATING FORCE, 1
95 GF INITIAL OPERATING FORCE, 1
Banana Jack Connector Standard Banana Solder Black
Banana Jack Connector Standard Banana Solder Blue
Banana Jack Connector Standard Banana Solder Brown
Banana Jack Connector Standard Banana Solder Gray
Banana Jack Connector Standard Banana Solder Green
Banana Jack Connector Standard Banana Solder Lug Black
Banana Jack Connector Standard Banana Solder Lug Red
Banana Jack Connector Standard Banana Solder Purple
Banana Jack Connector Standard Banana Solder Red
Banana Jack Connector Standard Banana Solder White
Banana Jack Connector Standard Banana Solder Yellow
CONN BNC FEMALE PCB MOUNT
CONN JACK 1PORT PCB
CONN MHF1 RECEPTACLE MALE PIN
CONN MHF4L RECEPTACLE MALE PIN
CONN R/A SMA JACK BULKHEAD
CONN RP SMA JACK STR EDGE MNT
CONN RP-SMA JACK TH 50 OHM SLDR
CONN SMA FEMALE PCB EDGE MOUNT
CONN SMA FEMALE PCB THRUHOLE
CONN SMA JACK TH 50 OHM SOLDER
Connector Header position
Connector Header Through Hole 4 position
CONTACT PAD, 0.2MM HEIGHT
CONTACT PAD, 0.8MM HEIGHT
CONTACT PAD, 1.2MM HEIGHT
CONTACT PAD, 1.91MM HEIGHT
CS102P055S00111-COOL STACK 0.8MM,
FAKRA PLUG CODE C PCB MOUNT MALE
FAKRA PLUG CODE D PCB MOUNT MALE
FAKRA PLUG CODE Z PCB MOUNT MALE
FEMALE HEADER PCB RECEPTACLE,LOC
FEMALE HEADERPCB RECEPTACLE, LOC
HORZ HEADER 5.70MM 10 POS
HORZ HEADER 5.70MM 12 POS
HORZ HEADER 5.70MM 2 POS
HORZ HEADER 5.70MM 4 POS
HORZ HEADER 5.70MM 6 POS
HORZ HEADER 5.70MM 8 POS
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded
Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Shielded
Jack Modular Connector 6p4c (RJ13) 90° Angle (Right) Shielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded, EMI Finger
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Shielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded
Jack Modular Connector 8p10c Vertical Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
PCB PIN, 6.55MM HEIGHT, THROUGH
POGO PIN, 2.4MM HEIGHT, SURFACE
POGO PIN, 2.50MM HEIGHT, SURFACE
POGO PIN, 2.54MM HEIGHT, SURFAC
POGO PIN, 2.6MM HEIGHT, SURFACE
POGO PIN, 2.72MM HEIGHT, SURFACE
POGO PIN, 2.7MM HEIGHT, SURFACE
POGO PIN, 3.4798 HEIGHT, THROUG
POGO PIN, 3.48 HEIGHT, SURFACE
POGO PIN, 3.48MM HEIGHT, SURFACE
POGO PIN, 3.5MM HEIGHT, SURFACE
POGO PIN, 3.94 MM HEIGHT, SURFA
POGO PIN, 3.94 MM HEIGHT, THROU
POGO PIN, 4.5 HEIGHT, SURFACE M
POGO PIN, 4.57 MM HEIGHT, SURFA
POGO PIN, 5.0MM HEIGHT, SURFACE
POGO PIN, 5.21MM HEIGHT, THROUG
POGO PIN, 5.23 MM HEIGHT, SURFAC
POGO PIN, 6.0MM HEIGHT, THROUGH
POGO PIN, 6.2MM HEIGHT, THROUGH
POGO PIN, 6.477MM HEIGHT, THROUG
POGO PIN, 6.985MM HEIGHT, SURFA
POGO PIN, 7.49MM HEIGHT, SURFAC
POGO PIN, 7.49MM HEIGHT, THROUG
POGO PIN, 8.5MM HEIGHT, SURFACE
POGOPIN, SMT, 15.5MM MAX HEIGHT,
POGOPIN, SMT, 2.50MM WORKING HEI
POGOPIN, SMT, 4.20MM WORKING HEI
POGOPIN, SMT, 6.50 MM WORKING HE
POGOPIN, SOLID NEEDLE, 1.50MM HE
POGOPIN, SOLID NEEDLE, 1.55MM HE
POGOPIN, SOLID NEEDLE, 10.50MM H
POGOPIN, SOLID NEEDLE, 2.26MM HE
POGOPIN, SOLID NEEDLE, 6.68MM HE
POGOPIN, THROUGH HOLE, 3.00MM WO
POGOPIN, THROUGH HOLE, 4.20 WORK
POGOPIN, THROUGH HOLE, 5.00MM WO
POGOPIN, THROUGH HOLE, 6.20MM WO
POGOPIN, THROUGH HOLE, 6.30MM WO
POGOPIN, THROUGH HOLE, 9.20MM MI
POGOPIN, THROUGH HOLE,9.0MM MIN
RP-SMA JACK STR PCB MOUNT TH
SAFETY JACK 4MM HOR PCB GRN
SAFETY JACK 4MM HOR PCB YEL
SAFETY JACK, VERTICAL PCB MOUNT,
SINGLE ROW, V TYPE, TH
SMA JACK STR BOARD ATTACH
SMA JACK STR PCB MOUNT TH
TERM BLOCK PLUG 2POS 3.81MM
TERM BLOCK PLUG 2POS 5.08MM
TERM BLOCK PLUG 3POS 5.08MM
TERM BLOCK PLUG 4POS 5.08MM
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
VERT HEADER 5.70MM 10 POS
VERT HEADER 5.70MM 12 POS
VERT HEADER 5.70MM 2 POS
VERT HEADER 5.70MM 4 POS
VERT HEADER 5.70MM 6 POS
VERT HEADER 5.70MM 8 POS

<< Prev Next >>