The DD22 Connector Filter C14 2A M5 is a compact power entry module designed for PCB mounting. It features a combination of an appliance inlet, line switch, and fuseholder, accommodating 1- or 2-pole configurations for fuse-links of 5 x 20 mm. The product supports a current rating of 1 to 10 A at 250 VAC and operates within a temperature range of -25 °C to 85 °C. It is suitable for applications requiring protection class I and has an IP 40 rating from the front side. This connector filter is available in both standard and medical versions, with leakage current specifications of less than 0.5 mA for standard use and less than 5 µA for medical applications. The dielectric strength exceeds 1.7 kVDC between line and neutral, ensuring robust electrical isolation. The device is designed for high transient loads and is compliant with relevant IEC and UL standards, making it suitable for various applications, including medical equipment. The DD22 also includes a V-Lock cord retaining feature and is constructed from thermoplastic material rated UL 94V-0, ensuring durability and safety in operation.
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
DD22 Connector Filter C14 2A M5
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-1316-ND | 48M7051 |
| Product Name | Power Entry Modules (PEM) | Dd22 Connector Filter C14 2A M5 Schurter |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle |