D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 50 Way Pin Right Angle, D-Subminiature - PCB Connector, machined contacts 50 Way Pin Right Angle + Metal bracket
50 Position D-Sub Plug, Male Pins Connector
DDM50P500M-DSUB DM SIG STB 50 PIN
DDM50P500M-DSUB DM SIG STB 50 PIN / Tray
CONN D-SUB PLUG 50POS R/A SLDR
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DDM50P500M | 609-6112-ND | DDM50P500M | 21K9007 | DDM50P500M |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Ddm50P500M-Dsub Dm Sig Stb 50 Pin / Tray Amphenol Communications Solutions | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | ||||
| Termination | Solder Tail | Solder | |||
| Mounting | Metal bracket | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 300 volts | 300 volts |