D-Subminiature, High Performance D-Sub Power Board Mount Connector, Input Output Connectors, 09 Way Pin Wire Wrap, without Accessory., D-Subminiature - PCB Connector 09 Way Pin Wire Wrap, without Accessory
DEP09P465TXLF-DSUB DP STB 9 PIN
9 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 9POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCI DP Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Wire Wrap; Contact Material:Copper Alloy RoHS Compliant: Yes
DEP09P465TXLF-DSUB DP STB 9 PIN ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DEP09P465TXLF | DEP09P465TXLF | 609-2818-ND | DEP09P465TXLF | 82T3770 | 79AH1194 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Connectors I/O | D Sub Connector, Plug, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions | Dep09P465Txlf-Dsub Dp Stb 9 Pin Rohs Compliant Amphenol |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Termination | Solder Tail | Wire Wrap | ||||
| Mounting | Without Accessory | Panel Mount, Through Hole | ||||
| Voltage Rating | 1000 volts | 1000 volts | ||||
| Contact Size (AWG) | 20 AWG |