CONN D-SUB RCPT 9POS R/A SLDR,Receptacle
9 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 9POS R/A SLDR
CONN D-SUB RCPT 9POS R/A SLDR
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DE09-SL-24 | DE09-SL-24 | 2057-DE09-SL-24-ND | 1001-DE09-SL-24 | DE09-SL-24 |
| Product Name | D-Sub Connectors | USB Connectors | D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | USB | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Category | D-Sub Connector | ||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |||
| Voltage Rating | 250 volts |