Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
FILTERED IEC MODULE, C14, 2A/250V, QC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-1314-ND | 48M7049 |
| Product Name | Power Entry Modules (PEM) | Filtered Iec Module, C14, 2A/250V, Qc; Connector Type Schurter |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | Flange Mount |