SCHURTER Inc Power Entry Modules (PEM) DD22.9111.1111

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1323-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1323-ND
Power Entry Modules (PEM) 486-1323-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

Buy Now Datasheet
Dd22 Connector Filter C14 10A Std Schurter - 48M7059 - Newark, An Avnet Company
Chicago, IL, United States
Dd22 Connector Filter C14 10A Std Schurter
48M7059
Dd22 Connector Filter C14 10A Std Schurter 48M7059
DD22 Connector Filter C14 10A STD

DD22 Connector Filter C14 10A STD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 486-1323-ND 48M7059
Product Name Power Entry Modules (PEM) Dd22 Connector Filter C14 10A Std Schurter
Mounting Panel Mount, Flange; Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-ML4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug (optional feature); Female / Jack (optional feature)
View Details
Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details