D-Subminiature, High Performance D-Sub Power Board Mount Connector, Input Output Connectors, 37 Way Socket Straight Spill, without Accessory., D-Subminiature - PCB Connector 37 Way Socket Straight Spill, without Accessory
DCP37S364TLF-DSUB DP STB 37 SOCKET
37 Position D-Sub Receptacle, Female Sockets Connector
DCP37S364TLF-DSUB DP STB 37 SOCKET / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DCP37S364TLF | DCP37S364TLF | DCP37S364TLF-ND | 19X8470 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dcp37S364Tlf-Dsub Dp Stb 37 Socket / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole | ||
| Voltage Rating | 1000 volts | 1000 volts |