9 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 9P SMD R/A SLDR
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-DE09-SS-24-ND | 1001-DE09-SS-24 | DE09-SS-24 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Connectors |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Mounting | Surface Mount, Right Angle | SMD | |
| Voltage Rating | 300 volts |