D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 09 Way Socket Wire Wrap, D-Subminiature - PCB Connector, machined contacts 09 Way Socket Wire Wrap
9 Position D-Sub Receptacle, Female Sockets Connector
DEP09S465TLF-DSUB DP STB 9 SOCKET LF
D SUB CONNECTOR, PLUG, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DP Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Wire Wrap; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DEP09S465TLF | 609-2809-ND | DEP09S465TLF | 68K3256 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connector, Plug, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Termination | Solder Tail | Wire Wrap | ||
| Mounting | Without Accessory | Panel Mount, Through Hole | Through Hole Mount | |
| Voltage Rating | 1000 volts | 1000 volts |