D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 50 Way Pin Wire wrap, D-Subminiature - PCB Connector, machined contacts 50 Way Pin Wire wrap
DDP50P464TXLF-DSUB DP SIGNAL STB 50PIN
50 Position D-Sub Plug, Male Pins Connector
DDP50P464TXLF-DSUB DP SIGNAL STB 50PIN / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DDP50P464TXLF | DDP50P464TXLF | DDP50P464TXLF-ND | 05M7161 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Ddp50P464Txlf-Dsub Dp Signal Stb 50Pin / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Panel Mount, Through Hole | ||
| Voltage Rating | 1000 volts | 1000 volts |