Gates Corporation Pneumatic Fitting & Accessories 32CFHS

Description
FLANGE HALF SET. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE HALF SET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 54515320 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
54515320
Pneumatic Fitting & Accessories 54515320
FLANGE HALF SET. FREE 2 YEAR RADWELL WARRANTY

FLANGE HALF SET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pipe Fittings
Product Number 54515320
Product Name Pneumatic Fitting & Accessories
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.500 inch (12.7 mm)
View Details
Adapters - 60221 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Xleg End Cap Butt - 5021060 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details