DwyerOmega Pneumatic Fitting & Accessories A-491

Description
STATIC PRESSURE TIP ASSEMBLY, STAINLESS STEEL, WITH MOUNTING FLANGE, 6 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
STATIC PRESSURE TIP ASSEMBLY, STAINLESS STEEL, WITH MOUNTING FLANGE, 6 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 20657692 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
20657692
Pneumatic Fitting & Accessories 20657692
STATIC PRESSURE TIP ASSEMBLY, STAINLESS STEEL, WITH MOUNTING FLANGE, 6 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

STATIC PRESSURE TIP ASSEMBLY, STAINLESS STEEL, WITH MOUNTING FLANGE, 6 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pipe Fittings
Product Number 20657692
Product Name Pneumatic Fitting & Accessories
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Air & Hydraulic Quick Disconnect Couplers - 61965 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.375 inch (9.52 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
1/4
Specs
Material Stainless
English Size 0.250 inch (6.35 mm)
View Details