DwyerOmega Pneumatic Fitting & Accessories A-302F-A

Description
4" HOOK STYLE, STATIC PRESSURE TIP WITH FLANGE. FREE 2 YEAR RADWELL WARRANTY
Description
4" HOOK STYLE, STATIC PRESSURE TIP WITH FLANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 42617663 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
42617663
Pneumatic Fitting & Accessories 42617663
4" HOOK STYLE, STATIC PRESSURE TIP WITH FLANGE. FREE 2 YEAR RADWELL WARRANTY

4" HOOK STYLE, STATIC PRESSURE TIP WITH FLANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pipe Fittings
Product Number 42617663
Product Name Pneumatic Fitting & Accessories
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Flareless Fittings - 60204 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
Connection Type Flare Connection
English Size 0.125 inch (3.17 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
1/4
Specs
Material Stainless
English Size 0.250 inch (6.35 mm)
View Details