Radwell International Conduit/Fitting 217237124

Description
TEE FITTING, TEENW16SST, SIZE: NW16, FLANGE TYPE: ISO KF VACUUM FLANGE, MATERIAL: 304 STAINLESS STEEL, . FREE 2 YEAR RADWELL WARRANTY
Description
TEE FITTING, TEENW16SST, SIZE: NW16, FLANGE TYPE: ISO KF VACUUM FLANGE, MATERIAL: 304 STAINLESS STEEL, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Conduit/Fitting - 217237124 - Radwell International
Willingboro, NJ, United States
Conduit/Fitting
217237124
Conduit/Fitting 217237124
TEE FITTING, TEENW16SST, SIZE: NW16, FLANGE TYPE: ISO KF VACUUM FLANGE, MATERIAL: 304 STAINLESS STEEL, . FREE 2 YEAR RADWELL WARRANTY

TEE FITTING, TEENW16SST, SIZE: NW16, FLANGE TYPE: ISO KF VACUUM FLANGE, MATERIAL: 304 STAINLESS STEEL, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pipe Fittings
Product Number 217237124
Product Name Conduit/Fitting
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Stub End Pro150 Butt - 5018140 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 14.000 inch (356 mm)
Metric Size 355.00 mm (13.98 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604752 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61066 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details