Brennan Industries, Inc. Hydraulic Hose Fitting & Accessories 1901-24

Description
24 SPLIT FLANGE KIT CODE 61. FREE 2 YEAR RADWELL WARRANTY
Description
24 SPLIT FLANGE KIT CODE 61. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Hose Fitting & Accessories - 43908066 - Radwell International
Willingboro, NJ, United States
Hydraulic Hose Fitting & Accessories
43908066
Hydraulic Hose Fitting & Accessories 43908066
24 SPLIT FLANGE KIT CODE 61. FREE 2 YEAR RADWELL WARRANTY

24 SPLIT FLANGE KIT CODE 61. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pipe Fittings
Product Number 43908066
Product Name Hydraulic Hose Fitting & Accessories
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Nipple & Plug Fittings - 61085 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.375 inch (9.52 mm)
View Details
Stub End Pro150 Butt - 5018012 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
Metric Size 40.00 mm (1.57 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details