Artesyn Embedded Power Conduit/Fitting GRFL75

Description
FLANGED UNILET, 3/4 INCH GR, TYPE L, EXPLOSIONPROOF, DUST-IGNITIONPROOF. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGED UNILET, 3/4 INCH GR, TYPE L, EXPLOSIONPROOF, DUST-IGNITIONPROOF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Conduit/Fitting - 60736773 - Radwell International
Willingboro, NJ, United States
Conduit/Fitting
60736773
Conduit/Fitting 60736773
FLANGED UNILET, 3/4 INCH GR, TYPE L, EXPLOSIONPROOF, DUST-IGNITIONPROOF. FREE 2 YEAR RADWELL WARRANTY

FLANGED UNILET, 3/4 INCH GR, TYPE L, EXPLOSIONPROOF, DUST-IGNITIONPROOF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pipe Fittings
Product Number 60736773
Product Name Conduit/Fitting
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Adapters - 61035 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032694 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details