HYDRAULIC HOSE ADAPTER, FLANGE, FEMALE TO MALE, 6000 PSI, 99 DEGREE ELBOW, 5/8 INCH END SIZE 1, 7/8-14 INCH NPT X 2, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 116824664 |
| Product Name | Hydraulic Fitting |
| Fitting Type | Elbow Fitting; Adapter Fitting |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel