Vektek, LLC Hydraulic Fitting 15-2105-01-R

Description
CLAMP, SWING, BOTTOM FLANGE, 1100 LB.. FREE 2 YEAR RADWELL WARRANTY
Description
CLAMP, SWING, BOTTOM FLANGE, 1100 LB.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Fitting - 43338323 - Radwell International
Willingboro, NJ, United States
Hydraulic Fitting
43338323
Hydraulic Fitting 43338323
CLAMP, SWING, BOTTOM FLANGE, 1100 LB.. FREE 2 YEAR RADWELL WARRANTY

CLAMP, SWING, BOTTOM FLANGE, 1100 LB.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pipe Fittings
Product Number 43338323
Product Name Hydraulic Fitting
Connection Type Clamp End Connection; Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Adapters - 60222 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
Xleg 90 Elbow Butt - 5007070 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 7.000 inch (178 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details