Honeywell Analytics, Inc. Conduit/Fitting FLV 350N /B

Description
74922653, FLANGE, FOR ATTACHMENT TO VALVARIO, 2IN NPT, INTERNAL THREAD CONNECTION, SIZE 3. FREE 2 YEAR RADWELL WARRANTY
Description
74922653, FLANGE, FOR ATTACHMENT TO VALVARIO, 2IN NPT, INTERNAL THREAD CONNECTION, SIZE 3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Conduit/Fitting - 141672888 - Radwell International
Willingboro, NJ, United States
Conduit/Fitting
141672888
Conduit/Fitting 141672888
74922653, FLANGE, FOR ATTACHMENT TO VALVARIO, 2IN NPT, INTERNAL THREAD CONNECTION, SIZE 3. FREE 2 YEAR RADWELL WARRANTY

74922653, FLANGE, FOR ATTACHMENT TO VALVARIO, 2IN NPT, INTERNAL THREAD CONNECTION, SIZE 3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pipe Fittings
Product Number 141672888
Product Name Conduit/Fitting
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Adapters - 61155 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
Xleg Tee Butt - 5012120 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 12.000 inch (305 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details