Manufacturer: STMicroelectronics
Win Source Part Number: 796541-TDA2030AH
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Short-Circuit and Thermal Protection
Package: Pentawatt-5 (Horizontal, Bent and Staggered Leads)
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 12 V ~ 44 V, ±6 V ~ 22 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 18W x 1 @ 4 Ohm
Family Name: TDA2030A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-PENTAWATT
Alternative Parts (Cross-Reference): NTE1376; LME49710HA/NOPB; TDA2030H;
Introduction Date: August 14, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
18W Dual Supply Audio Amplifier, 80dB Gain, Pentawatt-5 Product overview: TDA2030AH from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 18W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2030AH can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT
IC AMP AB MONO 18W 5PENTAWATT
DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, 18W, 1 CHANNEL(S), 1 FUNC, TO-220-5. FREE 2 YEAR RADWELL WARRANTY
IC AMP AB MONO 18W 5PENTAWATT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 796541-TDA2030AH | 742-TDA2030AH | 497-3667-ND | TDA2030AH | TDA2030AH | 16478153 | TDA2030AH |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA2030AH | Dual 18W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 12 to 44 volts | 22 volts | 12 to 44 volts | 12 to 22 volts | 22 to 12 volts | ||
| Output Power | 18 watts | 18 watts | 18 watts | 18 watts | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB |