Manufacturer: STMicroelectronics
Win Source Part Number: 1265934-TDA2030V
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Short-Circuit and Thermal Protection
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 5-PENTAWATT
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: Pentawatt-5 (Vertical, Bent and Staggered Leads)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: TDA2030
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12V ~ 36V, ±6V ~ 18V
Max Output Power x Channels at Load: 18W x 1 at 4Ohm
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT
18W 1CH Audio Amp IC, TO-220, 15V Dual Supply Product overview: TDA2030V from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18W, 15V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 18W, 15V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2030V can be used for catalog matching and distributor lookup.
IC AMP AB MONO 18W 5PENTAWATT
IC AMP AB MONO 18W 5PENTAWATT
14W HI-FI AUDIO AMPLIFIER, 5PIN. FREE 2 YEAR RADWELL WARRANTY
Amplifier IC 1-Channel (Mono) Class AB 5-PENTAWATT
IC AMP AB MONO 18W 5PENTAWATT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1265934-TDA2030V | 497-3954-5-ND | 742-TDA2030V | TDA2030V | TDA2030V | 100716545 | TDA2030V | TDA2030V |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA2030V | Audio Amplifiers | Dual 18W 15V TO-220 Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 12 to 36 volts | 12 to 36 volts | 28 volts | 18 to 12 volts | 12 to 18 volts | |||
| Output Power | 18 watts | 18 watts | 18 watts | 18 watts | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||
| Features | Thermal Shutdown Protection |