Sound Plus Low Noise and Distortion, General-Purpose, FET-Input Audio Op Amps 14-SOIC -40 to 85
Low Noise JFET Op Amp, 18MHz, 4-Ch, 18V, 100dB CMRR, 14-SOIC Product overview: OPA1654AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1654AID can be used for catalog matching and distributor lookup.
Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233375-OPA1654AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC AUDIO 4 CIRCUIT 14SOIC
IC AUDIO 4 CIRCUIT 14SOIC
OP AMP, QUAD, AUDIO, 36V, 14SOIC; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:18MHZ; SLEW RATE:10V/¦S; SUPPLY VOLTAGE RANGE:4.5V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC AUDIO 4 CIRCUIT 14SOIC
Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Audio Amplifiers Low Noise & Dist FET Inp Aud Op Amp
OP AMP, QUAD, AUDIO, 36V, 14SOIC; No. of Amplifiers:4 Amplifier; Bandwidth:18MHz; Slew Rate:10V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1654AID | 687-OPA1654AID | 296-30333-5-ND | 1233375-OPA1654AID | OPA1654AID | OPA1654AID | 43548231 | OPA1654AID | OPA1654AID | OPA1654AID | 28AH4432 |
| Product Name | OPA1654 Sound Plus Low Noise and Distortion, General-Purpose, FET-Input Audio Op Amps | 18MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1654AID | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Op Amp, Quad, Audio, 36V, 14Soic; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 36 volts | 4.5 volts | 4.5 to 36 volts | ||||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||
| Quiescent Current (IQ) | 2000 microamps | ||||||||||
| CMRR | 110 dB |