SoundPlus(TM) High Performance Audio Operational Amplifiers 8-PDIP -40 to 85
Dual Op Amp, 8MHz GBW, FET, 20V/µs Slew, 86dB CMRR, 90dB PSRR, 8-PDIP Product overview: OPA2134PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2134PA can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 2000uV Offset-Max, BIPolar, PDIP8
Audio Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 025985-OPA2134PA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Family Name: OPA2134
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): LT1364CN8; LT1361CN8 PBF; LT1358IN8#PBF;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Communications & Networking, Signal Processing
AUDIO POWER AMP, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8DIP
AUDIO POWER AMP, -40 TO 85DEG C; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:8MHZ; SLEW RATE:20V/µS; SUPPLY VOLTAGE RANGE:± 2.5V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Audio Amplifiers SoundPlus(TM) Hi-Perf Aud Oper Amp
Audio Amplifier 2 Circuit 8-PDIP
IC AUDIO 2 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2134PA | 687-OPA2134PA | OPA2134PA | OPA2134PA-ND | 025985-OPA2134PA | 17AH9221 | OPA2134PA | 87975897 | OPA2134PA | OPA2134PA | OPA2134PA |
| Product Name | OPA2134 SoundPlus(TM) High Performance Audio Operational Amplifiers | Dual 8MHz 20V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2134PA | Audio Power Amp, -40 To 85Deg C; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts | 2.5 to 18 volts | 5 volts | 5 volts | |||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 5000 microamps | ||||||||||
| CMRR | 85 dB |