2.8W, 2 CHANNEL, AUDIO AMPLIFIER, PDIP16, ROHS COMPLIANT, DIP-16 Product overview: TEA2025B from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8W, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.8W, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TEA2025B can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038177-TEA2025B
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 4.7W x 1 @ 8 Ohm; 2.4W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-PowerDIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 12 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 16-PowerDIP
DISCONTINUED BY MANUFACTURER, AUDIO POWER AMPLIFIER, CLASS AB, 2.3W DIP-16 AMPLIFIER CLASS:AB; NO. OF CHANNELS:2 CHANNEL; OUTPUT POWER:2.3W; SUPPLY VOLTAGE RANGE:3V TO 12V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:16PINS; LOAD IMPEDANCE:4OHM;. FREE 2 YEAR RADWELL WARRANTY
IC AMP AB MONO/STEREO 16POWERDIP
IC AMP AB MONO/STEREO 16POWERDIP
IC AMP AB MONO/STEREO 16POWERDIP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 16-PowerDIP
AUDIO POWER AMPLIFIER, CLASS AB, 2.3W DIP-16; Amplifier Class:AB; No. of Channels:2 Channel; Output Power:2.3W; Supply Voltage Range:3V to 12V; Amplifier Case Style:DIP; No. of Pins:16Pins; Load Impedance:4ohm; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TEA2025B | 038177-TEA2025B | 497-3991-5-ND | 16478229 | TEA2025B | TEA2025B | TEA2025B | TEA2025B | 89K1062 |
| Product Name | Dual 2.8W DIP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TEA2025B | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Power Amplifier, Class Ab, 2.3W Dip-16; Amplifier Class Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 volts | 3 to 12 volts | 3 to 12 volts | 12 to 3 volts | 3 to 12 volts | 3 to 12 volts | |||
| Operating Temperature | 0 C (32 F) | ||||||||
| Package Type | Rail/Tube | DIP; 16-PowerDIP | "16-PowerDIP (0.300"", 7.62mm)" | Through Hole | 16-DIP (0.300, 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |||
| Output Power | 4.7 watts | 4.7 watts | 4.7 watts | 4.7 watts | 2.3 watts |