Vishay Intertechnology, Inc. TVS Diodes P4SMA6.8A-E3/5A

Description
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4SMA6.8A-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - P4SMA6.8A-E3/5A - 888368-P4SMA6.8A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA6.8A-E3/5A
888368-P4SMA6.8A-E3/5A
TVS - TVS - Diodes - P4SMA6.8A-E3/5A 888368-P4SMA6.8A-E3/5A
Manufacturer: Vishay Win Source Part Number: 888368-P4SMA6.8A-E3/ 5A Series: P4SMA, TransZorb® Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: P4SMA6.8 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 888368-P4SMA6.8A-E3/5A
Series: P4SMA, TransZorb®
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: P4SMA6.8
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
400W 6.45V TVS Protection Diode - 144-P4SMA6.8A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 6.45V TVS Protection Diode
144-P4SMA6.8A-E3/5A
400W 6.45V TVS Protection Diode 144-P4SMA6.8A-E3/5A
400W TVS Diode, Unidirectional, 6.45V Breakdown, SMA Product overview: P4SMA6.8A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 6.45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 6.45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA6.8A-E3/5A can be used for catalog matching and distributor lookup.

400W TVS Diode, Unidirectional, 6.45V Breakdown, SMA Product overview: P4SMA6.8A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 6.45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 6.45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA6.8A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA6.8A-E3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA6.8A-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA6.8A-E3/5A
TVS DIODE 5.8VWM 10.5VC DO214AC

TVS DIODE 5.8VWM 10.5VC DO214AC

Supplier's Site
Transient Suppressor Diode,single,unidirectional,5.8V V(Rwm),do-214Ac / Sma Vishay - 12M0506 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,5.8V V(Rwm),do-214Ac / Sma Vishay
12M0506
Transient Suppressor Diode,single,unidirectional,5.8V V(Rwm),do-214Ac / Sma Vishay 12M0506
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,5.8V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,5.8V V(RWM),DO-214AC / SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number P4SMA6.8A-E3/5A-ND 888368-P4SMA6.8A-E3/5A 144-P4SMA6.8A-E3/5A P4SMA6.8A-E3/5A 12M0506
Product Name TVS Diodes TVS - TVS - Diodes - P4SMA6.8A-E3/5A 400W 6.45V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,5.8V V(Rwm),do-214Ac / Sma Vishay
Configuration Single Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA) Tape and Reel SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 10.5 volts 10.5 volts
Unlock Full Specs
to access all available technical data