The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS SMA 495V 400W BIDIR
TVS DIODE, BIDIR, 468V, DO-214AC ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA550CA | F10912TR-ND | P4SMA550CA | 67AH3176 |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 468V, Do-214Ac Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 760 volts | 760 volts | 760 volts | |
| VBR | 522 to 578 volts | 522 volts | 522 volts | |
| Configuration | Single |