DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 20 30 40 50 60 70 76 77 78 79 80 81 82 83 84 85 86 87 88 90 100 110 120 130 140 150 173
Product Name Notes
10.3V Clamp 35.9A Ipp Tvs Diode Surface Mount SOD-123FL
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount D-Flat
103V Clamp 3.9A Ipp Tvs Diode Surface Mount D-Flat
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount D-Flat
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SMA/DO-214AC
113V Clamp 3.5A Ipp Tvs Diode Surface Mount D-Flat
113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
12.9V Clamp 31A Ipp Tvs Diode Surface Mount D-Flat
12.9V Clamp 31A Ipp Tvs Diode Surface Mount SMA/DO-214AC
121V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
126V Clamp 3.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
12V Clamp 33.3A Ipp Tvs Diode Surface Mount D-Flat
13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount D-Flat
137V Clamp 2.9A Ipp Tvs Diode Surface Mount D-Flat
137V Clamp 2.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount D-Flat
14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
146V Clamp 2.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
15.4V Clamp 26A Ipp Tvs Diode Surface Mount D-Flat
15.4V Clamp 26A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123FL
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SOD-123FL
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-123FL
27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SOD-123FL
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount D-Flat
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMA/DO-214AC
292V Clamp 1.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
308V Clamp 1.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount D-Flat
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
340V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount D-Flat
35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123FL
356V Clamp 1.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount D-Flat
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123FL
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount D-Flat
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123FL
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount D-Flat
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA/DO-214AC
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount D-Flat
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA/DO-214AC
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123FL
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount D-Flat
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA/DO-214AC
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123FL
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount D-Flat
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123FL
69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SMA/DO-214AC
72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
9.2V Clamp 40.1A Ipp Tvs Diode Surface Mount SOD-123FL
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount D-Flat
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA/DO-214AC
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA/DO-214AC
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SOD-123FL
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount D-Flat
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 100VWM 162VC DO15
TVS DIODE 10VWM 17VC DO15
TVS DIODE 110VWM 177VC DO15
TVS DIODE 11VWM 18.2VC DO15
TVS DIODE 120VWM 193VC DO15
TVS DIODE 12VWM 19.9VC DO15
TVS DIODE 130VWM 209VC DO15
TVS DIODE 13VWM 21.5VC DO15
TVS DIODE 14VWM 23.2VC DO15
TVS DIODE 150VWM 243VC DO15
TVS DIODE 15VWM 24.4VC DO15
TVS DIODE 160VWM 259VC DO15
TVS DIODE 16VWM 26VC DO15
TVS DIODE 170VWM 275VC DO15
TVS DIODE 17VWM 27.6VC DO15
TVS DIODE 17VWM 27.6VC DO214AC
TVS DIODE 180VWM 292VC DO15
TVS DIODE 18VWM 29.2VC DO15
TVS DIODE 18VWM 29.2VC DO214AC
TVS DIODE 18VWM 32.2VC DO214AC
TVS DIODE 190VWM 308VC DO15
TVS DIODE 200VWM 324VC DO15
TVS DIODE 20VWM 32.4VC DO15
TVS DIODE 20VWM 32.4VC DO214AC
TVS DIODE 20VWM 35.8VC DO214AC
TVS DIODE 22VWM 35.5VC DO15
TVS DIODE 22VWM 35.5VC DO214AC
TVS DIODE 22VWM 39.4VC DO214AC
TVS DIODE 24VWM 38.9VC DO15
TVS DIODE 24VWM 38.9VC DO214AC
TVS DIODE 24VWM 43VC DO214AC
TVS DIODE 26VWM 42.1VC DO15
TVS DIODE 26VWM 42.1VC DO214AC
TVS DIODE 26VWM 46.6VC DO214AC
TVS DIODE 28VWM 45.4VC DO15
TVS DIODE 28VWM 45.4VC DO214AC
TVS DIODE 28VWM 50VC DO214AC
TVS DIODE 30VWM 48.4VC DO15
TVS DIODE 30VWM 48.4VC DO214AC
TVS DIODE 30VWM 53.5VC DO214AC
TVS DIODE 33VWM 53.3VC DO15
TVS DIODE 33VWM 53.3VC DO214AC
TVS DIODE 33VWM 59VC DO214AC
TVS DIODE 36VWM 58.1VC DO15
TVS DIODE 36VWM 58.1VC DO214AC
TVS DIODE 36VWM 64.3VC DO214AC
TVS DIODE 40VWM 64.5VC DFLAT
TVS DIODE 40VWM 64.5VC DO15
TVS DIODE 40VWM 64.5VC DO214AC
TVS DIODE 40VWM 71.4VC DO214AC
TVS DIODE 43VWM 69.4VC DFLAT
TVS DIODE 43VWM 69.4VC DO15
TVS DIODE 43VWM 69.4VC DO214AC
TVS DIODE 43VWM 76.7VC DO214AC
TVS DIODE 45VWM 72.7VC DFLAT
TVS DIODE 45VWM 72.7VC DO15
TVS DIODE 45VWM 72.7VC DO214AC
TVS DIODE 45VWM 80.3VC DO214AC
TVS DIODE 48VWM 77.4VC DFLAT
TVS DIODE 48VWM 77.4VC DO15
TVS DIODE 48VWM 77.4VC DO214AC
TVS DIODE 48VWM 85.5VC DO214AC
TVS DIODE 51VWM 82.4VC DFLAT
TVS DIODE 51VWM 82.4VC DO214AC
TVS DIODE 51VWM 91.1VC DO214AC
TVS DIODE 54VWM 87.1VC DFLAT
TVS DIODE 54VWM 87.1VC DO214AC
TVS DIODE 54VWM 96.3VC DO214AC
TVS DIODE 58VWM 103VC DO214AC
TVS DIODE 58VWM 93.6VC DFLAT
TVS DIODE 58VWM 93.6VC DO214AC
TVS DIODE 5VWM 10.3VC DO214AC
TVS DIODE 5VWM 9.2VC DO15
TVS DIODE 5VWM 9.2VC DO214AC
TVS DIODE 6.5VWM 11.2V DO214AC
TVS DIODE 6.5VWM 11.2VC D-FLAT
TVS DIODE 6.5VWM 12.3V DO214AC
TVS DIODE 60VWM 107VC DO214AC
TVS DIODE 60VWM 96.8VC DO214AC
TVS DIODE 60VWM 96.8VC SOD123FL
TVS DIODE 64VWM 103VC DO214AC
TVS DIODE 64VWM 114VC DO214AC
TVS DIODE 7.5VWM 12.9V DO214AC
TVS DIODE 7.5VWM 14.3V DO214AC
TVS DIODE 70VWM 113VC DO214AC
TVS DIODE 70VWM 125VC DO214AC
TVS DIODE 75VWM 121VC DFLAT
TVS DIODE 75VWM 121VC DO214AC
TVS DIODE 75VWM 134VC DO214AC
TVS DIODE 78VWM 126VC DFLAT
TVS DIODE 78VWM 126VC DO214AC
TVS DIODE 78VWM 139VC DO214AC
TVS DIODE 7VWM 12VC DO214AC
TVS DIODE 7VWM 13.3VC DO214AC
TVS DIODE 8.5VWM 14.4V DO214AC
TVS DIODE 8.5VWM 15.9V DO214AC
TVS DIODE 85VWM 137VC DO214AC
TVS DIODE 85VWM 151VC DO214AC
TVS DIODE 8VWM 13.6VC DO214AC
TVS DIODE 8VWM 15VC DO214AC
TVS DIODE 90VWM 146VC DO214AC
TVS DIODE 90VWM 160VC DO214AC
TVS DIODE 9VWM 15.4VC DO214AC
TVS DIODE 9VWM 16.9VC DO214AC

<< Prev Next >>