Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791180-P4SMA62CA-E3/
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 53V
Current - Peak Pulse (10/1000μs): 4.7A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: P4SMA62CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 58.9V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 85V
Alternative Parts (Cross-Reference): P4SMA62CA TRTS; P4SMA62CA HF3 TRTS; P4SMA62CA HF TRTB; P4SMA62CA HF3 TRTB;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
85V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
85V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
85V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diode, Bidirectional, 400W, 85V Clamping, SMA Product overview: P4SMA62CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA62CA-E3/61 can be used for catalog matching and distributor lookup.
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 53VWM 85VC DO214AC
TVS DIODE 53VWM 85VC DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 791180-P4SMA62CA-E3/61 | P4SMA62CA-E3/61GIDKR-ND | 144-P4SMA62CA-E3/61 | 76K8878 | P4SMA62CA-E3/61 | P4SMA62CA-E3/61 |
| Product Name | TVS - TVS - Diodes - P4SMA62CA-E3/61 | TVS Diodes | 400W 85V TVS Protection Diode | Transient Suppressor Diode,single,bidirectional,53V V(Rwm),do-214Ac / Sma Vishay | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 85 volts | 85 volts | 85 volts | 85 volts | ||
| VBR | 58.9 volts | 58.9 volts | 58.9 volts | 58.9 volts | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |