DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 246V Clamp 1.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 246V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 246V Clamp 1.7A Ipp Tvs Diode Through Hole DO-41 | |
| 25.2V Clamp 15.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 25.2V Clamp 17A Ipp Tvs Diode Through Hole DO-41 | |
| 25.5V Clamp 16.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 25.5V Clamp 16.1A Ipp Tvs Diode Through Hole DO-41 | |
| 25.5V Clamp 16.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 258.3V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 258V Clamp 1.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 258V Clamp 1.6A Ipp Tvs Diode Through Hole DO-41 | |
| 26.5V Clamp 15.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 26.5V Clamp 16A Ipp Tvs Diode Through Hole DO-41 | |
| 26.78V Clamp 16.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 27.7V Clamp 14.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 27.7V Clamp 14.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 27.7V Clamp 14.8A Ipp Tvs Diode Through Hole DO-41 | |
| 27.7V Clamp 15A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 27.7V Clamp 15A Ipp Tvs Diode Through Hole DO-41 | |
| 274V Clamp 1.51A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 274V Clamp 1.53A Ipp Tvs Diode Through Hole DO-41 | |
| 274V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 274V Clamp 1.5A Ipp Tvs Diode Through Hole DO-41 | |
| 287.7V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 287V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 287V Clamp 1.5A Ipp Tvs Diode Through Hole DO-41 | |
| 29.09V Clamp 14.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 29.1V Clamp 13.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 29.1V Clamp 14A Ipp Tvs Diode Through Hole DO-41 | |
| 30.6V Clamp 13.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 30.6V Clamp 13.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 30.6V Clamp 13.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 30.6V Clamp 14A Ipp Tvs Diode Through Hole DO-41 | |
| 31.9V Clamp 12.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 31.9V Clamp 13A Ipp Tvs Diode Through Hole DO-41 | |
| 32.13V Clamp 13.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 328V Clamp 1.22A Ipp Tvs Diode Through Hole DO-41 | |
| 328V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 328V Clamp 1.2A Ipp Tvs Diode Through Hole DO-41 | |
| 328V Clamp 1.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 328V Clamp 1.3A Ipp Tvs Diode Through Hole DO-41 | |
| 33.2V Clamp 12.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 33.2V Clamp 12.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 33.2V Clamp 13A Ipp Tvs Diode Through Hole DO-41 | |
| 34.7V Clamp 11.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 34.7V Clamp 12A Ipp Tvs Diode Through Hole DO-41 | |
| 34.86V Clamp 12.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 344.4V Clamp 1.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 344V Clamp 1.16A Ipp Tvs Diode Through Hole DO-41 | |
| 344V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 344V Clamp 1.2A Ipp Tvs Diode Through Hole DO-41 | |
| 360V Clamp 1.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 360V Clamp 1.1A Ipp Tvs Diode Through Hole DO-41 | |
| 361.2V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 37.5V Clamp 10.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 37.5V Clamp 10.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 37.5V Clamp 11.2A Ipp Tvs Diode Through Hole DO-41 | |
| 37.5V Clamp 11A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 39.1V Clamp 10.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 39.1V Clamp 11A Ipp Tvs Diode Through Hole DO-41 | |
| 39.38V Clamp 10.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 41.4V Clamp 10A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 41.4V Clamp 10A Ipp Tvs Diode Through Hole DO-41 | |
| 41.4V Clamp 9.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 41.4V Clamp 9.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 41.4V Clamp 9.9A Ipp Tvs Diode Through Hole DO-41 | |
| 414V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 414V Clamp 1A Ipp Tvs Diode Through Hole DO-41 | |
| 414V Clamp 970mA Ipp Tvs Diode Through Hole DO-41 | |
| 43.47V Clamp 9.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 430V Clamp 900mA Ipp Tvs Diode Through Hole DO-41 | |
| 430V Clamp 930mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 434.7V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| TVS DIODE 14.5VWM 26.5V DO204AL | |
| TVS DIODE 146VWM 258VC DO204AL | |
| TVS DIODE 15.3VWM 25.2V DO204AC | |
| TVS DIODE 15.3VWM 25.2V DO204AL | |
| TVS DIODE 15.3VWM 25.2VC DO41 | |
| TVS DIODE 15.3VWM 25.5VC DO41 | |
| TVS DIODE 154VWM 246VC DO204AC | |
| TVS DIODE 154VWM 246VC DO204AL | |
| TVS DIODE 154VWM 246VC DO41 | |
| TVS DIODE 16.2VWM 29.1V DO204AL | |
| TVS DIODE 162VWM 287VC DO204AL | |
| TVS DIODE 17.1VWM 27.7V DO204AC | |
| TVS DIODE 17.1VWM 27.7V DO204AL | |
| TVS DIODE 17.1VWM 27.7VC DO41 | |
| TVS DIODE 17.8VWM 31.9V DO204AL | |
| TVS DIODE 171VWM 274VC DO204AC | |
| TVS DIODE 171VWM 274VC DO204AL | |
| TVS DIODE 171VWM 274VC DO41 | |
| TVS DIODE 175VWM 344VC DO204AL | |
| TVS DIODE 18.8VWM 30.6V DO204AC | |
| TVS DIODE 18.8VWM 30.6V DO204AL | |
| TVS DIODE 18.8VWM 30.6VC DO41 | |
| TVS DIODE 185VWM 328VC DO204AC | |
| TVS DIODE 185VWM 328VC DO204AL | |
| TVS DIODE 185VWM 328VC DO41 | |
| TVS DIODE 19.4VWM 34.7V DO204AL | |
| TVS DIODE 20.5VWM 33.2V DO204AC | |
| TVS DIODE 20.5VWM 33.2V DO204AL | |
| TVS DIODE 20.5VWM 33.2VC DO41 | |
| TVS DIODE 202VWM 360VC DO204AL | |
| TVS DIODE 21.8VWM 39.1V DO204AL | |
| TVS DIODE 214VWM 344VC DO204AC | |
| TVS DIODE 214VWM 344VC DO204AL | |
| TVS DIODE 214VWM 344VC DO41 | |
| TVS DIODE 23.1VWM 37.5V DO204AC | |
| TVS DIODE 23.1VWM 37.5V DO204AL | |
| TVS DIODE 23.1VWM 37.5VC DO41 | |
| TVS DIODE 24.3VWM 43.5V DO204AL | |
| TVS DIODE 243VWM 430VC DO204AL | |
| TVS DIODE 25.6VWM 41.4V DO204AC | |
| TVS DIODE 25.6VWM 41.4V DO204AL | |
| TVS DIODE 25.6VWM 41.4VC DO41 | |
| TVS DIODE 256VWM 414VC DO204AC | |
| TVS DIODE 256VWM 414VC DO204AL | |
| TVS DIODE 256VWM 414VC DO41 | |
| TVS, BI-DIR, 400W, 171V, DO-204A |
| << Prev | Next >> |