59.3V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA
59.3V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA
59.3V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA
TVS Diode Single Uni-Dir 36.8V 400W 2-Pin SMA T/R Product overview: P4SMA43A from Eaton is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36.8V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36.8V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA43A can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-P4SMA43ATR-ND | 144-P4SMA43A |
| Product Name | TVS Diodes | 36.8V 400W TVS Protection Diode |
| Configuration | Single | Single |
| Package | SMA; DO-214AC, SMA | Tape and Reel |
| Peak Pulse Power | 400 watts | |
| VC | 59.3 volts |