10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 5.8VWM 10.5V DO214AC
TVS DIODE 5.8VWM 10.5V DO214AC
TVS DIODE, UNIDIR, 5.8V, 400W, DO-214AC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-P4SMA6.8AHM3_A/HTR-ND | 82AH7731 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 5.8V, 400W, Do-214Ac Rohs Compliant Vishay |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 10.5 volts |