DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 20 30 40 50 60 70 72 73 74 75 76 77 78 79 80 81 82 83 84 90 100 110 120 130 140 150 173
Product Name Notes
207V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
207V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
207V Clamp 2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
21.2V Clamp 18.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
21.2V Clamp 19.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
21.2V Clamp 19.3A Ipp Tvs Diode Surface Mount SMA
21.2V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
21.2V Clamp 20A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
215V Clamp 2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
219V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
219V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
219V Clamp 1.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
219V Clamp 1.9A Ipp Tvs Diode Surface Mount SMA
22.26V Clamp 19.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22.5V Clamp 17.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22.5V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22.5V Clamp 18.2A Ipp Tvs Diode Surface Mount SMA
22.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22.5V Clamp 19A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
229.95V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22V Clamp 19A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
23.5V Clamp 18A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
23.63V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
230V Clamp 1.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
234V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
234V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
234V Clamp 1.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
234V Clamp 1.8A Ipp Tvs Diode Surface Mount SMA
243V Clamp 1.6A Ipp Tvs Diode Surface Mount SMA
244V Clamp 1.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
245.7V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
246V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
246V Clamp 1.6A Ipp Tvs Diode Surface Mount SMA
246V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
246V Clamp 1.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
25.2V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
25.2V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
25.2V Clamp 16.1A Ipp Tvs Diode Surface Mount SMA
25.2V Clamp 17A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
25.5V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
25.5V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
258.3V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
258V Clamp 1.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
259V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA
26.5V Clamp 16A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
26.78V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.7V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.7V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.7V Clamp 14.8A Ipp Tvs Diode Surface Mount SMA
27.7V Clamp 15A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.7V Clamp 15A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
274V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
274V Clamp 1.51A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
274V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
274V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
274V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA
275V Clamp 1.4A Ipp Tvs Diode Surface Mount SMA
287.7V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
287V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
29.09V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
29.1V Clamp 14A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
292V Clamp 1.3A Ipp Tvs Diode Surface Mount SMA
308V Clamp 1.3A Ipp Tvs Diode Surface Mount SMA
32.13V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
328V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
328V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
328V Clamp 1.3A Ipp Tvs Diode Surface Mount SMA
328V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
344.4V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
356V Clamp 1.1A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 12.1VWM 22VC DO214AC
TVS DIODE 12.8VWM 21.2V DO214AC
TVS DIODE 12.8VWM 21.2VC SMA
TVS DIODE 12.9VWM 23.5V DO214AC
TVS DIODE 121VWM 215VC DO214AC
TVS DIODE 128VWM 207VC DO214AC
TVS DIODE 13.6VWM 22.5V DO214AC
TVS DIODE 130VWM 230VC DO214AC
TVS DIODE 136VWM 219VC DO214AC
TVS DIODE 138VWM 244VC DO214AC
TVS DIODE 14.5VWM 26.5V DO214AC
TVS DIODE 145VWM 234VC DO214AC
TVS DIODE 146VWM 258VC DO214AC
TVS DIODE 15.3VWM 25.2V DO214AC
TVS DIODE 15.3VWM 25.5V DO214AC
TVS DIODE 154VWM 246VC DO214AC
TVS DIODE 16.2VWM 29.1V DO214AC
TVS DIODE 162VWM 287VC DO214AC
TVS DIODE 17.1VWM 27.7V DO214AC
TVS DIODE 17.8VWM 31.9V DO214AC
TVS DIODE 171VWM 274VC DO214AC
TVS DIODE 175VWM 344VC DO214AC
TVS DIODE 185VWM 328VC DO214AC
TVS, BI-DIR, 400W, 15.3V, DO-214
TVS, UNI-DIR, 400W, 12.8V, DO-21
TVS, UNI-DIR, 400W, 185V, DO-214

<< Prev Next >>