602V Clamp 680mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
602V Clamp 680mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
602V Clamp 680mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
P4SMA, DO214AC, 376V, 602V, REEL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P4SMA440A/TR13CT-ND | P4SMA440A/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 602 volts | 602 volts |