DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 25.2V Clamp 23.81A Ipp Tvs Diode Through Hole DO-15 | |
| 25.2V Clamp 23.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 25.2V Clamp 24.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 25.2V Clamp 24A Ipp Tvs Diode Through Hole DO-15 | |
| 25.5V Clamp 25A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 26.46V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 26.5V Clamp 22.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 27.7V Clamp 21.66A Ipp Tvs Diode Through Hole DO-15 | |
| 27.7V Clamp 21.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 27.7V Clamp 22A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-15 | |
| 27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 274V Clamp 2.19A Ipp Tvs Diode Through Hole DO-15 | |
| 274V Clamp 2.2A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 274V Clamp 2.2A Ipp Tvs Diode Through Hole DO-15 | |
| 274V Clamp 2.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 287.7V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 287V Clamp 2.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 29.09V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 29.1V Clamp 20.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 30.6V Clamp 19.61A Ipp Tvs Diode Through Hole DO-15 | |
| 30.6V Clamp 19.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 30.6V Clamp 19.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 30.6V Clamp 20A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 30.6V Clamp 20A Ipp Tvs Diode Through Hole DO-15 | |
| 30.6V Clamp 20A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 31.9V Clamp 18.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 32.13V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 328V Clamp 1.83A Ipp Tvs Diode Through Hole DO-15 | |
| 328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 328V Clamp 1.9A Ipp Tvs Diode Through Hole DO-15 | |
| 328V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 328V Clamp 2A Ipp Tvs Diode Through Hole DO-15 | |
| 33.2V Clamp 18.07A Ipp Tvs Diode Through Hole DO-15 | |
| 33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-15 | |
| 33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 33.2V Clamp 18.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 33.2V Clamp 18A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 33.2V Clamp 18A Ipp Tvs Diode Through Hole DO-15 | |
| 33.2V Clamp 19A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 34.7V Clamp 17.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 34.86V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 344.4V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 344V Clamp 1.74A Ipp Tvs Diode Through Hole DO-15 | |
| 344V Clamp 1.75A Ipp Tvs Diode Through Hole DO-15 | |
| 344V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 344V Clamp 1.8A Ipp Tvs Diode Through Hole DO-15 | |
| 344V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 344V Clamp 2A Ipp Tvs Diode Through Hole DO-15 | |
| 353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 360V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 361.2V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 37.5V Clamp 16.2A Ipp Tvs Diode Through Hole DO-15 | |
| 37.5V Clamp 16.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 37.5V Clamp 16.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 37.5V Clamp 16A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 37.5V Clamp 16A Ipp Tvs Diode Through Hole DO-15 | |
| 37.5V Clamp 16A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 39.1V Clamp 15.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 39.38V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 414V Clamp 1.45A Ipp Tvs Diode Through Hole DO-15 | |
| 414V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 414V Clamp 1.5A Ipp Tvs Diode Through Hole DO-15 | |
| 414V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 414V Clamp 2A Ipp Tvs Diode Through Hole DO-15 | |
| 42.8V Clamp 93A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 43.47V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 434.7V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 442V Clamp 9A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 529V Clamp 7.6A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| Clamp Ipp Tvs Diode Through Hole DO-15 | |
| P6KE250CAR | |
| TVS DIODE 14.5VWM 26.5V DO204AC | |
| TVS DIODE 15.3VWM 25.2V DO204AC | |
| TVS DIODE 15.3VWM 25.2VC DO15 | |
| TVS DIODE 16.2VWM 29.1V DO204AC | |
| TVS DIODE 162VWM 287VC DO204AC | |
| TVS DIODE 17.1VWM 27.7V DO204AC | |
| TVS DIODE 17.1VWM 27.7VC DO15 | |
| TVS DIODE 17.8VWM 31.9V DO204AC | |
| TVS DIODE 171VWM 274VC DO15 | |
| TVS DIODE 171VWM 274VC DO204AC | |
| TVS DIODE 175VWM 344VC DO204AC | |
| TVS DIODE 18.8VWM 30.6V DO204AC | |
| TVS DIODE 18.8VWM 30.6VC DO15 | |
| TVS DIODE 185VWM 328VC DO15 | |
| TVS DIODE 185VWM 328VC DO204AC | |
| TVS DIODE 19.4VWM 34.7V DO204AC | |
| TVS DIODE 20.5VWM 33.2V DO204AC | |
| TVS DIODE 20.5VWM 33.2VC DO15 | |
| TVS DIODE 202VWM 360VC DO204AC | |
| TVS DIODE 21.8VWM 39.1V DO204AC | |
| TVS DIODE 214VWM 344VC DO15 | |
| TVS DIODE 214VWM 344VC DO204AC | |
| TVS DIODE 23.1VWM 37.5V DO204AC | |
| TVS DIODE 23.1VWM 37.5VC DO15 | |
| TVS DIODE 24.3VWM 43.5V DO204AC | |
| TVS DIODE 243VWM 430VC DO204AC | |
| TVS DIODE 256VWM 414VC DO15 | |
| TVS DIODE 256VWM 414VC DO204AC |
| << Prev | Next >> |