85V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIO TVS VBR 62V 400W UNIDIR SMA AEC-Q
Circuit Protection - TVS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P4SMA62A-QTR-ND | 33AH9262 | P4SMA62A-Q |
| Product Name | TVS Diodes | Dio Tvs Vbr 62V 400W Unidir Sma Aec-Q Bourns | Circuit Protection - TVS |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts | ||
| VC | 85 volts |