Vishay Intertechnology, Inc. 400W 44.7V TVS Protection Diode P4SMA47A-E3/61

Description
400W TVS Diode, Unidirectional, 44.7V Breakdown, SMA Product overview: P4SMA47A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 44.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 44.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA47A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W TVS Diode, Unidirectional, 44.7V Breakdown, SMA Product overview: P4SMA47A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 44.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 44.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA47A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 44.7V TVS Protection Diode - 144-P4SMA47A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 44.7V TVS Protection Diode
144-P4SMA47A-E3/61
400W 44.7V TVS Protection Diode 144-P4SMA47A-E3/61
400W TVS Diode, Unidirectional, 44.7V Breakdown, SMA Product overview: P4SMA47A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 44.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 44.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA47A-E3/61 can be used for catalog matching and distributor lookup.

400W TVS Diode, Unidirectional, 44.7V Breakdown, SMA Product overview: P4SMA47A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 44.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 44.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA47A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4SMA47A-E3/61 - 1085642-P4SMA47A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA47A-E3/61
1085642-P4SMA47A-E3/61
TVS - TVS - Diodes - P4SMA47A-E3/61 1085642-P4SMA47A-E3/61
Manufacturer: Vishay Win Source Part Number: 1085642-P4SMA47A-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 40.2V Minimum Breakdown Voltage: 44.7V Max Clamping Voltage: 64.8V Peak Pulse Current(Ippm): 6.2A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085642-P4SMA47A-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 40.2V
Minimum Breakdown Voltage: 44.7V
Max Clamping Voltage: 64.8V
Peak Pulse Current(Ippm): 6.2A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - P4SMA47A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
64.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

64.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA47A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
64.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

64.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA47A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
64.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

64.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA47A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA47A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA47A-E3/61
TVS DIODE 40.2VWM 64.8VC DO214AC

TVS DIODE 40.2VWM 64.8VC DO214AC

Supplier's Site
TVS Diodes P4SMA47A-E3/61
TVS DIODE 40.2VWM 64.8VC DO214AC

TVS DIODE 40.2VWM 64.8VC DO214AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P4SMA47A-E3/61 1085642-P4SMA47A-E3/61 P4SMA47A-E3/61GICT-ND P4SMA47A-E3/61 P4SMA47A-E3/61
Product Name 400W 44.7V TVS Protection Diode TVS - TVS - Diodes - P4SMA47A-E3/61 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data