DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 10.5V Clamp 4.5A Ipp Tvs Diode Surface Mount SMA | |
| 10.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 10.8V Clamp 38A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 103V Clamp 4.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 103V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 103V Clamp 4A Ipp Tvs Diode Surface Mount SMA | |
| 104V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 108.15V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 108V Clamp 3.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 11.03V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.3V Clamp 35.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.3V Clamp 36.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.3V Clamp 37A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.3V Clamp 4A Ipp Tvs Diode Surface Mount SMA | |
| 11.7V Clamp 36A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 11.87V Clamp 36.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA | |
| 113V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 113V Clamp 3.6A Ipp Tvs Diode Surface Mount SMA | |
| 113V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 113V Clamp 3.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 118.65V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 118V Clamp 3.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 12.1V Clamp 3.6A Ipp Tvs Diode Surface Mount SMA | |
| 12.1V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.1V Clamp 33.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.1V Clamp 34A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.5V Clamp 33A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 12.71V Clamp 33.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.9V Clamp 31A Ipp Tvs Diode Surface Mount SMA | |
| 121V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA | |
| 125V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 125V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 125V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA | |
| 125V Clamp 3.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 126V Clamp 2.2A Ipp Tvs Diode Surface Mount SMA | |
| 12V Clamp 33.3A Ipp Tvs Diode Surface Mount SMA | |
| 13.4V Clamp 29.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.4V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA | |
| 13.4V Clamp 30.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount SMA | |
| 13.8V Clamp 30A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 131.25V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 131V Clamp 3.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount SMA | |
| 14.07V Clamp 30.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA | |
| 146V Clamp 2.7A Ipp Tvs Diode Surface Mount SMA | |
| 15.4V Clamp 26A Ipp Tvs Diode Surface Mount SMA | |
| 162V Clamp 2.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 177V Clamp 2.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount D-Flat | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount D-Flat | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount D-Flat | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 193V Clamp 2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 209V Clamp 1.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount D-Flat | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount D-Flat | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount D-Flat | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 243V Clamp 1.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 259V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 26V Clamp 15.3A Ipp Tvs Diode Surface Mount D-Flat | |
| 26V Clamp 15.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount D-Flat | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 275V Clamp 1.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 275V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 92V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 92V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 92V Clamp 4.5A Ipp Tvs Diode Surface Mount SMA | |
| 92V Clamp 4.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 93.6V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 98V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| TVS DIODE 100VWM 162VC DO214AC | |
| TVS DIODE 100VWM 179VC DO214AC | |
| TVS DIODE 10VWM 17VC DO214AC | |
| TVS DIODE 10VWM 18.8VC DO214AC | |
| TVS DIODE 110VWM 177VC DO214AC | |
| TVS DIODE 110VWM 196VC DO214AC | |
| TVS DIODE 11VWM 18.2VC DO214AC | |
| TVS DIODE 11VWM 20.1VC DO214AC | |
| TVS DIODE 120VWM 193VC DO214AC | |
| TVS DIODE 120VWM 214VC DO214AC | |
| TVS DIODE 12VWM 19.9VC DO214AC | |
| TVS DIODE 12VWM 22VC DO214AC | |
| TVS DIODE 130VWM 209VC DO214AC | |
| TVS DIODE 130VWM 231VC DO214AC | |
| TVS DIODE 13VWM 21.5VC DO214AC | |
| TVS DIODE 13VWM 23.8VC DO214AC | |
| TVS DIODE 14VWM 23.2VC DO214AC | |
| TVS DIODE 14VWM 25.8VC DO214AC | |
| TVS DIODE 150VWM 243VC DO214AC | |
| TVS DIODE 150VWM 268VC DO214AC | |
| TVS DIODE 15VWM 24.4VC DO214AC | |
| TVS DIODE 15VWM 26.9VC DO214AC | |
| TVS DIODE 160VWM 259VC DO214AC | |
| TVS DIODE 160VWM 287VC DO214AC | |
| TVS DIODE 16VWM 26VC DO214AC | |
| TVS DIODE 16VWM 28.8VC DO214AC | |
| TVS DIODE 170VWM 275VC DO214AC | |
| TVS DIODE 170VWM 304VC DO214AC | |
| TVS DIODE 17VWM 27.6VC DO214AC | |
| TVS DIODE 17VWM 30.5VC DO214AC | |
| TVS DIODE 5.5VWM 10.8V DO214AC | |
| TVS DIODE 5.8VWM 10.5V DO214AC | |
| TVS DIODE 55.1VWM 98VC DO214AC | |
| TVS DIODE 58.1VWM 92VC DO214AC | |
| TVS DIODE 6.05VWM 11.7V DO214AC | |
| TVS DIODE 6.4VWM 11.3V DO214AC | |
| TVS DIODE 6.4VWM 11.3VC SMA | |
| TVS DIODE 6.63VWM 12.5V DO214AC | |
| TVS DIODE 60.7VWM 108V DO214AC | |
| TVS DIODE 64.1VWM 103V DO214AC | |
| TVS DIODE 66.4VWM 118V DO214AC | |
| TVS DIODE 7.02VWM 12.1V DO214AC | |
| TVS DIODE 7.37VWM 13.8V DO214AC | |
| TVS DIODE 7.78VWM 13.4V DO214AC | |
| TVS DIODE 70.1VWM 113V DO214AC | |
| TVS DIODE 73.7VWM 131V DO214AC | |
| TVS DIODE 77.8VWM 125V DO214AC | |
| TVS DIODE 77.8VWM 125VC SMA | |
| TVS, BI-DIR, 400W, 5.8V, DO-214A |
| << Prev | Next >> |