658V Clamp 460mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
300W,480V 5%,UNIDIR,SMA TVS
TVS DIODE 408VWM 658VC DO214AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA480A-M3/61-ND | 53T1752 | P4SMA480A-M3/61 |
| Product Name | TVS Diodes | 300W,480V 5%,unidir,sma Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 300 watts | 300 watts | |
| VC | 658 volts | 658 volts |